Vishay Precision Group Chip Resistor - Surface Mount CRCW12109K31FKTA

Description
9.31 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109K31FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K31FKTA-ND
Chip Resistor - Surface Mount CRCW12109K31FKTA-ND
9.31 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.31 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12109K31FKTA - CRCW12109K31FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12109K31FKTA
CRCW12109K31FKTA
CRCW12109K31FKTA CRCW12109K31FKTA
CRCW12109K31FKTA

CRCW12109K31FKTA

Supplier's Site
Resistor, Thick Film, 9.31Kohm, 330Mw, 1%, Full Reel; Resistance Vishay - 07J6672 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 9.31Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
07J6672
Resistor, Thick Film, 9.31Kohm, 330Mw, 1%, Full Reel; Resistance Vishay 07J6672
RESISTOR, THICK FILM, 9.31KOHM, 330mW, 1%, FULL REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 9.31KOHM, 330mW, 1%, FULL REEL; Resistance:9.31kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109K31FKTA-ND CRCW12109K31FKTA 07J6672
Product Name Chip Resistor - Surface Mount CRCW12109K31FKTA Resistor, Thick Film, 9.31Kohm, 330Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details