Vishay Intertechnology, Inc. RES 9.31K OHM 3/4W 1% 1210 SMD CRCW12109K31FKEAHP

Description
RES 9.31Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.31Kohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31K OHM 3/4W 1% 1210 SMD - CRCW12109K31FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 3/4W 1% 1210 SMD
CRCW12109K31FKEAHP
RES 9.31K OHM 3/4W 1% 1210 SMD CRCW12109K31FKEAHP
RES 9.31Kohm 3/4W 1% 1210 SMD

RES 9.31Kohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109K31FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K31FKEAHP-ND
Chip Resistor - Surface Mount CRCW12109K31FKEAHP-ND
9.31 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

9.31 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12109K31FKEAHP CRCW12109K31FKEAHP-ND
Product Name RES 9.31K OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9310 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details