Vishay Intertechnology, Inc. RES 9.1K OHM 1/3W 5% 1210 SMD CRCW12109K10JNTA

Description
RES 9.1Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 9.1Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 1/3W 5% 1210 SMD - CRCW12109K10JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 1/3W 5% 1210 SMD
CRCW12109K10JNTA
RES 9.1K OHM 1/3W 5% 1210 SMD CRCW12109K10JNTA
RES 9.1Kohm 1/3W 5% 1210 SMD

RES 9.1Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109K10JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K10JNTA-ND
Chip Resistor - Surface Mount CRCW12109K10JNTA-ND
9.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 9.1K 5% 200 Rt1 Rohs Compliant Vishay - 49P3605 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 9.1K 5% 200 Rt1 Rohs Compliant Vishay
49P3605
Crcw1210 9.1K 5% 200 Rt1 Rohs Compliant Vishay 49P3605
CRCW1210 9.1K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 9.1K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109K10JNTA CRCW12109K10JNTA-ND 49P3605
Product Name RES 9.1K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 9.1K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details