Vishay Intertechnology, Inc. RES 9.10K OHM 1/3W 1% 1210 SMD CRCW12109K10FKEA

Description
RES 9.10Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 9.10Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/3W 1% 1210 SMD - CRCW12109K10FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/3W 1% 1210 SMD
CRCW12109K10FKEA
RES 9.10K OHM 1/3W 1% 1210 SMD CRCW12109K10FKEA
RES 9.10Kohm 1/3W 1% 1210 SMD

RES 9.10Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12109K10FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K10FKEA-ND
Chip Resistor - Surface Mount CRCW12109K10FKEA-ND
9.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12109K10FKEA CRCW12109K10FKEA-ND
Product Name RES 9.10K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 9100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details