Vishay Precision Group Chip Resistor - Surface Mount CRCW12109K09FKTA

Description
9.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
9.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12109K09FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12109K09FKTA-ND
Chip Resistor - Surface Mount CRCW12109K09FKTA-ND
9.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

9.09 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12109K09FKTA - CRCW12109K09FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12109K09FKTA
CRCW12109K09FKTA
CRCW12109K09FKTA CRCW12109K09FKTA
CRCW12109K09FKTA

CRCW12109K09FKTA

Supplier's Site
Res, Thick Film, 9K09, 1%, 0.33W, 1210; Resistance Vishay - 04H7276 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 9K09, 1%, 0.33W, 1210; Resistance Vishay
04H7276
Res, Thick Film, 9K09, 1%, 0.33W, 1210; Resistance Vishay 04H7276
RES, THICK FILM, 9K09, 1%, 0.33W, 1210; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 9K09, 1%, 0.33W, 1210; Resistance:9.09kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12109K09FKTA-ND CRCW12109K09FKTA 04H7276
Product Name Chip Resistor - Surface Mount CRCW12109K09FKTA Res, Thick Film, 9K09, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details