Vishay Intertechnology, Inc. RES 97.6K OHM 1/2W 1% 1210 SMD CRCW121097K6FKTA

Description
RES 97.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 97.6Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/2W 1% 1210 SMD - CRCW121097K6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/2W 1% 1210 SMD
CRCW121097K6FKTA
RES 97.6K OHM 1/2W 1% 1210 SMD CRCW121097K6FKTA
RES 97.6Kohm 1/2W 1% 1210 SMD

RES 97.6Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121097K6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121097K6FKTA-ND
Chip Resistor - Surface Mount CRCW121097K6FKTA-ND
97.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

97.6 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121097K6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121097K6FKTA
Chip Resistor - Surface Mount CRCW121097K6FKTA
RES SMD 97.6K OHM 1% 1/2W 1210

RES SMD 97.6K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121097K6FKTA CRCW121097K6FKTA-ND CRCW121097K6FKTA
Product Name RES 97.6K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details