Vishay Precision Group Chip Resistor - Surface Mount CRCW1210976RFKEA

Description
976 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
976 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210976RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210976RFKEA-ND
Chip Resistor - Surface Mount CRCW1210976RFKEA-ND
976 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

976 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210976RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210976RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210976RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Resistor, Thick Film, 976 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 976 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3560
Resistor, Thick Film, 976 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3560
RESISTOR, THICK FILM, 976 OHM, 500mW, 1%, FULL REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 976 OHM, 500mW, 1%, FULL REEL; Resistance:976ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210976RFKEA-ND CRCW1210976RFKEA 53K3560
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:976ohm; Resistance Tolerance: 1%; Power Rating:0.3... Resistor, Thick Film, 976 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 976 ohms 976 ohms 976 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details