Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 95.3ohms 1% CRCW121095R3FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 95.3ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 95.3ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 95.3ohms 1% - CRCW121095R3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 95.3ohms 1%
CRCW121095R3FKEAHP
Thick Film Resistors - SMD 3/4watt 95.3ohms 1% CRCW121095R3FKEAHP
Thick Film Resistors - SMD 3/4watt 95.3ohms 1%

Thick Film Resistors - SMD 3/4watt 95.3ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121095R3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121095R3FKEAHP-ND
Chip Resistor - Surface Mount CRCW121095R3FKEAHP-ND
95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

95.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121095R3FKEAHP CRCW121095R3FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 95.3ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details