Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 95.3Kohms 1% CRCW121095K3FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1% - CRCW121095K3FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1%
CRCW121095K3FKEAHP
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1% CRCW121095K3FKEAHP
Thick Film Resistors - SMD 3/4watt 95.3Kohms 1%

Thick Film Resistors - SMD 3/4watt 95.3Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121095K3FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121095K3FKEAHP-ND
Chip Resistor - Surface Mount CRCW121095K3FKEAHP-ND
95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

95.3 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121095K3FKEAHP CRCW121095K3FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 95.3Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 95300 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details