Vishay Precision Group RES 95.3K OHM 1/2W 1% 1210 SMD CRCW121095K3FKEA

Description
RES 95.3Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 95.3Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3K OHM 1/2W 1% 1210 SMD - CRCW121095K3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/2W 1% 1210 SMD
CRCW121095K3FKEA
RES 95.3K OHM 1/2W 1% 1210 SMD CRCW121095K3FKEA
RES 95.3Kohm 1/2W 1% 1210 SMD

RES 95.3Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-95.3KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-95.3KAATR-ND
Chip Resistor - Surface Mount 541-95.3KAATR-ND
95.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

95.3 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 95K3, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 95K3, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3553
Res, Thick Film, 95K3, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3553
RES, THICK FILM, 95K3, 1%, 0.5W, 1210, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 95K3, 1%, 0.5W, 1210, REEL; Resistance:95.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121095K3FKEA 541-95.3KAATR-ND 53K3553
Product Name RES 95.3K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 95K3, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 95300 ohms 95300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details