Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 953ohms 1% CRCW1210953RFKTA

Description
Thick Film Resistors - SMD 1/2watt 953ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 953ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 953ohms 1% - CRCW1210953RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 953ohms 1%
CRCW1210953RFKTA
Thick Film Resistors - SMD 1/2watt 953ohms 1% CRCW1210953RFKTA
Thick Film Resistors - SMD 1/2watt 953ohms 1%

Thick Film Resistors - SMD 1/2watt 953ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210953RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210953RFKTA-ND
Chip Resistor - Surface Mount CRCW1210953RFKTA-ND
953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210953RFKTA CRCW1210953RFKTA-ND
Product Name Thick Film Resistors - SMD 1/2watt 953ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 953 ohms 953 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers