Vishay Precision Group Chip Resistor - Surface Mount CRCW1210953RFKEA

Description
953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-953AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-953AATR-ND
Chip Resistor - Surface Mount 541-953AATR-ND
953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

953 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210953RFKEA - CRCW1210953RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210953RFKEA
CRCW1210953RFKEA
CRCW1210953RFKEA CRCW1210953RFKEA
CRCW1210953RFKEA

CRCW1210953RFKEA

Supplier's Site
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay - 53K3558 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay
53K3558
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay 53K3558
RESISTOR, THICK FILM, 953 OHM, 500mW, 1%; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 953 OHM, 500mW, 1%; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay - 42K4205 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay
42K4205
Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay 42K4205
RESISTOR, THICK FILM, 953 OHM, 500mW, 1%; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 953 OHM, 500mW, 1%; Resistance:953ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-953AATR-ND CRCW1210953RFKEA 53K3558 42K4205
Product Name Chip Resistor - Surface Mount CRCW1210953RFKEA Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay Resistor, Thick Film, 953 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 953 ohms 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details