Vishay Intertechnology, Inc. RES 953K OHM 1/2W 1% 1210 SMD CRCW1210953KFKTA

Description
RES 953Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 953Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1/2W 1% 1210 SMD - CRCW1210953KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1/2W 1% 1210 SMD
CRCW1210953KFKTA
RES 953K OHM 1/2W 1% 1210 SMD CRCW1210953KFKTA
RES 953Kohm 1/2W 1% 1210 SMD

RES 953Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210953KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210953KFKTA-ND
Chip Resistor - Surface Mount CRCW1210953KFKTA-ND
953 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

953 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 953Kohm, 330Mw, 1%; Resistance Vishay - 07J6678 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 953Kohm, 330Mw, 1%; Resistance Vishay
07J6678
Resistor, Thick Film, 953Kohm, 330Mw, 1%; Resistance Vishay 07J6678
RESISTOR, THICK FILM, 953KOHM, 330mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 953KOHM, 330mW, 1%; Resistance:953kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210953KFKTA CRCW1210953KFKTA-ND 07J6678
Product Name RES 953K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 953Kohm, 330Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 953000 ohms 953000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176761-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details