Vishay Intertechnology, Inc. RES 91K OHM 1/2W 5% 1210 SMD CRCW121091K0JNTA

Description
RES 91Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 91Kohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 1/2W 5% 1210 SMD - CRCW121091K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 1/2W 5% 1210 SMD
CRCW121091K0JNTA
RES 91K OHM 1/2W 5% 1210 SMD CRCW121091K0JNTA
RES 91Kohm 1/2W 5% 1210 SMD

RES 91Kohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121091K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121091K0JNTA-ND
Chip Resistor - Surface Mount CRCW121091K0JNTA-ND
91 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

91 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 91K 5% 200 Rt1 Rohs Compliant Vishay - 49P3616 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 91K 5% 200 Rt1 Rohs Compliant Vishay
49P3616
Crcw1210 91K 5% 200 Rt1 Rohs Compliant Vishay 49P3616
CRCW1210 91K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 91K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121091K0JNTA CRCW121091K0JNTA-ND 49P3616
Product Name RES 91K OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 91K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 91000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details