VISHAY INTERTECHNOLOGY, INC.
CRCW1210912JRT1 -- RESISTOR, 1/4W, 5%, 9.1K
Vishay Intertechnology, Inc.
RESISTOR, 1/4W, 5%, 9.1K
CRCW1210912JRT1
Description
RESISTOR, 1/4W, 5%, 9.1K
Request a Quote
Email Supplier
Description
RESISTOR, 1/4W, 5%, 9.1K
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1210912JRT1 |
|
Product Name
|
RESISTOR, 1/4W, 5%, 9.1K |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details