910 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 910ohm 1/3W 5% 1210 SMD
CRCW1210 910 5% 200 RT1 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW1210910RJNTA-ND | CRCW1210910RJNTA | 49P3619 |
| Product Name | Chip Resistor - Surface Mount | RES 910 OHM 1/3W 5% 1210 SMD | Crcw1210 910 5% 200 Rt1 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 910 ohms | 910 ohms |