Vishay Precision Group CRCW121090K9FKEA CRCW121090K9FKEA

Description
CRCW121090K9FKEA
Request a Quote Datasheet
Description
CRCW121090K9FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW121090K9FKEA - CRCW121090K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW121090K9FKEA
CRCW121090K9FKEA
CRCW121090K9FKEA CRCW121090K9FKEA
CRCW121090K9FKEA

CRCW121090K9FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-90.9KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KAADKR-ND
Chip Resistor - Surface Mount 541-90.9KAADKR-ND
90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KAATR-ND
Chip Resistor - Surface Mount 541-90.9KAATR-ND
90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-90.9KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-90.9KAACT-ND
Chip Resistor - Surface Mount 541-90.9KAACT-ND
90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

90.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 90K9, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 90K9, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3540
Res, Thick Film, 90K9, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3540
RES, THICK FILM, 90K9, 1%, 0.5W, 1210, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 90K9, 1%, 0.5W, 1210, REEL; Resistance:90.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121090K9FKEA 541-90.9KAADKR-ND 53K3540
Product Name CRCW121090K9FKEA Chip Resistor - Surface Mount Res, Thick Film, 90K9, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details