Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210909RFKTA

Description
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210909RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210909RFKTA-ND
Chip Resistor - Surface Mount CRCW1210909RFKTA-ND
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210909RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210909RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210909RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 909R, 1%, 0.33W, 1210, Reel; Resistance Vishay - 07J6666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.33W, 1210, Reel; Resistance Vishay
07J6666
Res, Thick Film, 909R, 1%, 0.33W, 1210, Reel; Resistance Vishay 07J6666
RES, THICK FILM, 909R, 1%, 0.33W, 1210, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 909R, 1%, 0.33W, 1210, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210909RFKTA-ND CRCW1210909RFKTA 07J6666
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 909R, 1%, 0.33W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details