Vishay Precision Group Chip Resistor - Surface Mount CRCW1210909RFKEA

Description
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-909AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909AACT-ND
Chip Resistor - Surface Mount 541-909AACT-ND
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909AADKR-ND
Chip Resistor - Surface Mount 541-909AADKR-ND
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-909AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-909AATR-ND
Chip Resistor - Surface Mount 541-909AATR-ND
909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

909 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210909RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210909RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210909RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Res, Thick Film, 909R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 909R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3545
Res, Thick Film, 909R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3545
RES, THICK FILM, 909R, 1%, 0.5W, 1210, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 909R, 1%, 0.5W, 1210, REEL; Resistance:909ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-909AACT-ND CRCW1210909RFKEA 53K3545
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:909ohm; Resistance Tolerance: 1%; Power Rating:0.3... Res, Thick Film, 909R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 909 ohms 909 ohms 909 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details