Vishay Precision Group RES 8.87 OHM 1/3W 1% 1210 SMD CRCW12108R87FNEA

Description
RES 8.87ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 8.87ohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 1/3W 1% 1210 SMD - CRCW12108R87FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 1/3W 1% 1210 SMD
CRCW12108R87FNEA
RES 8.87 OHM 1/3W 1% 1210 SMD CRCW12108R87FNEA
RES 8.87ohm 1/3W 1% 1210 SMD

RES 8.87ohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108R87FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108R87FNEA-ND
Chip Resistor - Surface Mount CRCW12108R87FNEA-ND
8.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.87 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 8R87 1% Et1 E3 Rohs Compliant Vishay - 49P3600 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 8R87 1% Et1 E3 Rohs Compliant Vishay
49P3600
Crcw1210 200 8R87 1% Et1 E3 Rohs Compliant Vishay 49P3600
CRCW1210 200 8R87 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 8R87 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108R87FNEA CRCW12108R87FNEA-ND 49P3600
Product Name RES 8.87 OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 8R87 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details