Vishay Intertechnology, Inc. RES 8.87 OHM 3/4W 1% 1210 SMD CRCW12108R87FKEAHP

Description
RES 8.87ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 8.87ohm 3/4W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87 OHM 3/4W 1% 1210 SMD - CRCW12108R87FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87 OHM 3/4W 1% 1210 SMD
CRCW12108R87FKEAHP
RES 8.87 OHM 3/4W 1% 1210 SMD CRCW12108R87FKEAHP
RES 8.87ohm 3/4W 1% 1210 SMD

RES 8.87ohm 3/4W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108R87FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108R87FKEAHP-ND
Chip Resistor - Surface Mount CRCW12108R87FKEAHP-ND
8.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.87 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12108R87FKEAHP CRCW12108R87FKEAHP-ND
Product Name RES 8.87 OHM 3/4W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.87 ohms 8.87 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1073201P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1800 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details