Vishay Intertechnology, Inc. RES 8.66 OHM 1/3W 1% 1210 SMD CRCW12108R66FNTA

Description
RES 8.66ohm 1/3W 1% 1210 SMD
Request a Quote
Description
RES 8.66ohm 1/3W 1% 1210 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 1/3W 1% 1210 SMD - CRCW12108R66FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 1/3W 1% 1210 SMD
CRCW12108R66FNTA
RES 8.66 OHM 1/3W 1% 1210 SMD CRCW12108R66FNTA
RES 8.66ohm 1/3W 1% 1210 SMD

RES 8.66ohm 1/3W 1% 1210 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12108R66FNTA
Product Name RES 8.66 OHM 1/3W 1% 1210 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details