Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 8.25ohms 1% CRCW12108R25FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 8.25ohms 1% - CRCW12108R25FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%
CRCW12108R25FKEAHP
Thick Film Resistors - SMD 3/4watt 8.25ohms 1% CRCW12108R25FKEAHP
Thick Film Resistors - SMD 3/4watt 8.25ohms 1%

Thick Film Resistors - SMD 3/4watt 8.25ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108R25FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108R25FKEAHP-ND
Chip Resistor - Surface Mount CRCW12108R25FKEAHP-ND
8.25 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.25 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12108R25FKEAHP CRCW12108R25FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 8.25ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details