Vishay Precision Group Chip Resistor - Surface Mount CRCW12108R25FKEA

Description
8.25 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.25 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12108R25FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108R25FKEA-ND
Chip Resistor - Surface Mount CRCW12108R25FKEA-ND
8.25 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.25 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 8.25 OHM 1/2W 1% 1210 SMD - CRCW12108R25FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1/2W 1% 1210 SMD
CRCW12108R25FKEA
RES 8.25 OHM 1/2W 1% 1210 SMD CRCW12108R25FKEA
RES 8.25ohm 1/2W 1% 1210 SMD

RES 8.25ohm 1/2W 1% 1210 SMD

Supplier's Site
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay - 43C5315 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
43C5315
Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay 43C5315
CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

CRCW1210 THICK FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108R25FKEA-ND CRCW12108R25FKEA 43C5315
Product Name Chip Resistor - Surface Mount RES 8.25 OHM 1/2W 1% 1210 SMD Crcw1210 Thick Film Chip Resistors Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms 8.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details