Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW12108R20JMTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:... - CRCW12108R20JMTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...
CRCW12108R20JMTA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:... CRCW12108R20JMTA
Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12108R20JMTA
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:8.2ohm; Resistance Tolerance:+/- 5%; Power Rating:...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details