Vishay Intertechnology, Inc. RES 8.87M OHM 1/2W 1% 1210 SMD CRCW12108M87FKEA

Description
RES 8.87Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 8.87Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87M OHM 1/2W 1% 1210 SMD - CRCW12108M87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87M OHM 1/2W 1% 1210 SMD
CRCW12108M87FKEA
RES 8.87M OHM 1/2W 1% 1210 SMD CRCW12108M87FKEA
RES 8.87Mohm 1/2W 1% 1210 SMD

RES 8.87Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108M87FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108M87FKEA-ND
Chip Resistor - Surface Mount CRCW12108M87FKEA-ND
8.87 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.87 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12108M87FKEA CRCW12108M87FKEA-ND
Product Name RES 8.87M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.87E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers