Vishay Intertechnology, Inc. RES 8.2M OHM 1/2W 5% 1210 SMD CRCW12108M20JNTA

Description
RES 8.2Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 8.2Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2M OHM 1/2W 5% 1210 SMD - CRCW12108M20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2M OHM 1/2W 5% 1210 SMD
CRCW12108M20JNTA
RES 8.2M OHM 1/2W 5% 1210 SMD CRCW12108M20JNTA
RES 8.2Mohm 1/2W 5% 1210 SMD

RES 8.2Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108M20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108M20JNTA-ND
Chip Resistor - Surface Mount CRCW12108M20JNTA-ND
8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12108M20JNTA CRCW12108M20JNTA-ND
Product Name RES 8.2M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details