Vishay Precision Group 1210,8.66K,1%,T/R,HAZMAT CRCW12108K66FKEA

Description
1210,8.66K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1210,8.66K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,8.66K,1%,T/R,HAZMAT - CRCW12108K66FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,8.66K,1%,T/R,HAZMAT
CRCW12108K66FKEA
1210,8.66K,1%,T/R,HAZMAT CRCW12108K66FKEA
1210,8.66K,1%,T/R,HA ZMAT

1210,8.66K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-8.66KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-8.66KAATR-ND
Chip Resistor - Surface Mount 541-8.66KAATR-ND
8.66 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.66 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3496
Resistor, Thick Film, 8.66Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3496
RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%, FULL REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.66KOHM, 500mW, 1%, FULL REEL; Resistance:8.66kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K66FKEA 541-8.66KAATR-ND 53K3496
Product Name 1210,8.66K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Resistor, Thick Film, 8.66Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details