Vishay Precision Group 1210,8.45K,1%,T/R,HAZMAT CRCW12108K45FKEA

Description
1210,8.45K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1210,8.45K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,8.45K,1%,T/R,HAZMAT - CRCW12108K45FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,8.45K,1%,T/R,HAZMAT
CRCW12108K45FKEA
1210,8.45K,1%,T/R,HAZMAT CRCW12108K45FKEA
1210,8.45K,1%,T/R,HA ZMAT

1210,8.45K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108K45FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108K45FKEA-ND
Chip Resistor - Surface Mount CRCW12108K45FKEA-ND
8.45 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.45 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K45, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3494 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K45, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3494
Res, Thick Film, 8K45, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3494
RES, THICK FILM, 8K45, 1%, 0.5W, 1210, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 8K45, 1%, 0.5W, 1210, REEL; Resistance:8.45kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K45FKEA CRCW12108K45FKEA-ND 53K3494
Product Name 1210,8.45K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thick Film, 8K45, 1%, 0.5W, 1210, Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details