Vishay Precision Group RES 8.25K OHM 1/2W 1% 1210 SMD CRCW12108K25FKTA

Description
RES 8.25Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 8.25Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/2W 1% 1210 SMD - CRCW12108K25FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/2W 1% 1210 SMD
CRCW12108K25FKTA
RES 8.25K OHM 1/2W 1% 1210 SMD CRCW12108K25FKTA
RES 8.25Kohm 1/2W 1% 1210 SMD

RES 8.25Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108K25FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108K25FKTA-ND
Chip Resistor - Surface Mount CRCW12108K25FKTA-ND
8.25 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.25 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7260 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7260
Thick Film Chip Resistor; Resistance Vishay 04H7260
Thick Film Chip Resistor; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:8.25kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K25FKTA CRCW12108K25FKTA-ND 04H7260
Product Name RES 8.25K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 8250 ohms 8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers