Vishay Intertechnology, Inc. RES 8.2K OHM 1/3W 5% 1210 SMD CRCW12108K20JNTA

Description
RES 8.2Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 8.2Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2K OHM 1/3W 5% 1210 SMD - CRCW12108K20JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 1/3W 5% 1210 SMD
CRCW12108K20JNTA
RES 8.2K OHM 1/3W 5% 1210 SMD CRCW12108K20JNTA
RES 8.2Kohm 1/3W 5% 1210 SMD

RES 8.2Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108K20JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108K20JNTA-ND
Chip Resistor - Surface Mount CRCW12108K20JNTA-ND
8.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 8.2K 5% 200 Rt1 Rohs Compliant Vishay - 49P3591 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 8.2K 5% 200 Rt1 Rohs Compliant Vishay
49P3591
Crcw1210 8.2K 5% 200 Rt1 Rohs Compliant Vishay 49P3591
CRCW1210 8.2K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 8.2K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K20JNTA CRCW12108K20JNTA-ND 49P3591
Product Name RES 8.2K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 8.2K 5% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 8200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details