Vishay Precision Group CRCW12108K06FKTA CRCW12108K06FKTA

Description
CRCW12108K06FKTA
Request a Quote Datasheet
Description
CRCW12108K06FKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12108K06FKTA - CRCW12108K06FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12108K06FKTA
CRCW12108K06FKTA
CRCW12108K06FKTA CRCW12108K06FKTA
CRCW12108K06FKTA

CRCW12108K06FKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW12108K06FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12108K06FKTA-ND
Chip Resistor - Surface Mount CRCW12108K06FKTA-ND
8.06 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

8.06 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 8K06, 1%, 0.33W, 1210; Resistance Vishay - 04H7255 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 8K06, 1%, 0.33W, 1210; Resistance Vishay
04H7255
Res, Thick Film, 8K06, 1%, 0.33W, 1210; Resistance Vishay 04H7255
RES, THICK FILM, 8K06, 1%, 0.33W, 1210; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 8K06, 1%, 0.33W, 1210; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12108K06FKTA CRCW12108K06FKTA-ND 04H7255
Product Name CRCW12108K06FKTA Chip Resistor - Surface Mount Res, Thick Film, 8K06, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details