Vishay Precision Group 1210,88.7,1%,T/R,HAZMAT CRCW121088R7FKEA

Description
1210,88.7,1%,T/R,HAZ MAT
Request a Quote Datasheet
Description
1210,88.7,1%,T/R,HAZ MAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,88.7,1%,T/R,HAZMAT - CRCW121088R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,88.7,1%,T/R,HAZMAT
CRCW121088R7FKEA
1210,88.7,1%,T/R,HAZMAT CRCW121088R7FKEA
1210,88.7,1%,T/R,HAZ MAT

1210,88.7,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW121088R7FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121088R7FKEA-ND
Chip Resistor - Surface Mount CRCW121088R7FKEA-ND
88.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

88.7 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121088R7FKEA CRCW121088R7FKEA-ND
Product Name 1210,88.7,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers