Vishay Precision Group Chip Resistor - Surface Mount CRCW1210887RFKEA

Description
887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210887RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210887RFKEA-ND
Chip Resistor - Surface Mount CRCW1210887RFKEA-ND
887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

887 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 887 OHM 1/2W 1% 1210 SMD - CRCW1210887RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1/2W 1% 1210 SMD
CRCW1210887RFKEA
RES 887 OHM 1/2W 1% 1210 SMD CRCW1210887RFKEA
RES 887ohm 1/2W 1% 1210 SMD

RES 887ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 887R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 887R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3532
Res, Thick Film, 887R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3532
RES, THICK FILM, 887R, 1%, 0.5W, 1210, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 887R, 1%, 0.5W, 1210, REEL; Resistance:887ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210887RFKEA-ND CRCW1210887RFKEA 53K3532
Product Name Chip Resistor - Surface Mount RES 887 OHM 1/2W 1% 1210 SMD Res, Thick Film, 887R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 887 ohms 887 ohms 887 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details