Vishay Intertechnology, Inc. RES 86.6 OHM 1/2W 1% 1210 SMD CRCW121086R6FKTA

Description
RES 86.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 86.6ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/2W 1% 1210 SMD - CRCW121086R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/2W 1% 1210 SMD
CRCW121086R6FKTA
RES 86.6 OHM 1/2W 1% 1210 SMD CRCW121086R6FKTA
RES 86.6ohm 1/2W 1% 1210 SMD

RES 86.6ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121086R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121086R6FKTA-ND
Chip Resistor - Surface Mount CRCW121086R6FKTA-ND
86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

86.6 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121086R6FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121086R6FKTA
Chip Resistor - Surface Mount CRCW121086R6FKTA
RES SMD 86.6 OHM 1% 1/2W 1210

RES SMD 86.6 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121086R6FKTA CRCW121086R6FKTA-ND CRCW121086R6FKTA
Product Name RES 86.6 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers