Vishay Precision Group RES 866 OHM 1/2W 1% 1210 SMD CRCW1210866RFKTA

Description
RES 866ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 866ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/2W 1% 1210 SMD - CRCW1210866RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/2W 1% 1210 SMD
CRCW1210866RFKTA
RES 866 OHM 1/2W 1% 1210 SMD CRCW1210866RFKTA
RES 866ohm 1/2W 1% 1210 SMD

RES 866ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210866RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210866RFKTA-ND
Chip Resistor - Surface Mount CRCW1210866RFKTA-ND
866 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

866 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210866RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210866RFKTA
Chip Resistor - Surface Mount CRCW1210866RFKTA
RES SMD 866 OHM 1% 1/2W 1210

RES SMD 866 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7267 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7267
Thick Film Chip Resistor; Resistance Vishay 04H7267
THICK FILM CHIP RESISTOR; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

THICK FILM CHIP RESISTOR; Resistance:866ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210866RFKTA CRCW1210866RFKTA-ND CRCW1210866RFKTA 04H7267
Product Name RES 866 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 866 ohms 866 ohms 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details