RES 84.5ohm 1/2W 1% 1210 SMD
84.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121084R5FKEA | CRCW121084R5FKEA-ND |
| Product Name | RES 84.5 OHM 1/2W 1% 1210 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 84.5 ohms | 84.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 2 watts | 0.5000 watts |
| Configuration | Single Resistor |