Vishay Precision Group Chip Resistor - Surface Mount CRCW1210845RFKEA

Description
845 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
845 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210845RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210845RFKEA-ND
Chip Resistor - Surface Mount CRCW1210845RFKEA-ND
845 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

845 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210845RFKEA - CRCW1210845RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210845RFKEA
CRCW1210845RFKEA
CRCW1210845RFKEA CRCW1210845RFKEA
CRCW1210845RFKEA

CRCW1210845RFKEA

Supplier's Site
Res, Thick Film, 845R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3520 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 845R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3520
Res, Thick Film, 845R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3520
RES, THICK FILM, 845R, 1%, 0.5W, 1210, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 845R, 1%, 0.5W, 1210, REEL; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210845RFKEA-ND CRCW1210845RFKEA 53K3520
Product Name Chip Resistor - Surface Mount CRCW1210845RFKEA Res, Thick Film, 845R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details