Vishay Precision Group Res, Thick Film, 82R5, 1%, 0.5W, 1210, Reel; Resistance Vishay CRCW121082R5FKEA.

Description
RES, THICK FILM, 82R5, 1%, 0.5W, 1210, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 82R5, 1%, 0.5W, 1210, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82R5, 1%, 0.5W, 1210, Reel; Resistance Vishay - 29AC3991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R5, 1%, 0.5W, 1210, Reel; Resistance Vishay
29AC3991
Res, Thick Film, 82R5, 1%, 0.5W, 1210, Reel; Resistance Vishay 29AC3991
RES, THICK FILM, 82R5, 1%, 0.5W, 1210, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 82R5, 1%, 0.5W, 1210, REEL; Resistance:82.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3991
Product Name Res, Thick Film, 82R5, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details