Vishay Intertechnology, Inc. RES 82.0 OHM 1/2W 1% 1210 SMD CRCW121082R0FKTA

Description
RES 82.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 82.0ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0 OHM 1/2W 1% 1210 SMD - CRCW121082R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0 OHM 1/2W 1% 1210 SMD
CRCW121082R0FKTA
RES 82.0 OHM 1/2W 1% 1210 SMD CRCW121082R0FKTA
RES 82.0ohm 1/2W 1% 1210 SMD

RES 82.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121082R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121082R0FKTA-ND
Chip Resistor - Surface Mount CRCW121082R0FKTA-ND
82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121082R0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121082R0FKTA
Chip Resistor - Surface Mount CRCW121082R0FKTA
RES SMD 82 OHM 1% 1/2W 1210

RES SMD 82 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Crcw1210 82 1% 100 Rt1 Rohs Compliant Vishay - 49P3602 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 82 1% 100 Rt1 Rohs Compliant Vishay
49P3602
Crcw1210 82 1% 100 Rt1 Rohs Compliant Vishay 49P3602
CRCW1210 82 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1210 82 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW121082R0FKTA CRCW121082R0FKTA-ND CRCW121082R0FKTA 49P3602
Product Name RES 82.0 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Crcw1210 82 1% 100 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers