Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 82.5Kohms 1% CRCW121082K5FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1% - CRCW121082K5FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1%
CRCW121082K5FKEAHP
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1% CRCW121082K5FKEAHP
Thick Film Resistors - SMD 3/4watt 82.5Kohms 1%

Thick Film Resistors - SMD 3/4watt 82.5Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121082K5FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121082K5FKEAHP-ND
Chip Resistor - Surface Mount CRCW121082K5FKEAHP-ND
82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

82.5 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121082K5FKEAHP CRCW121082K5FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 82.5Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details