Thick Film Chip ResistorSeries:CRCW;
82.5 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 82.5KOHM, 500mW, 1%; Resistance:82.5kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121082K5FKEA | 541-82.5KAATR-ND | 53K3509 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:82.5kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistor, Thick Film, 82.5Kohm, 500Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Mounting / Packaging | 1210 | 1210 [3225 Metric] |