Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121082K0JNTA

Description
82 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
82 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121082K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121082K0JNTA-ND
Chip Resistor - Surface Mount CRCW121082K0JNTA-ND
82 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 82K OHM 1/3W 5% 1210 SMD - CRCW121082K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82K OHM 1/3W 5% 1210 SMD
CRCW121082K0JNTA
RES 82K OHM 1/3W 5% 1210 SMD CRCW121082K0JNTA
RES 82Kohm 1/3W 5% 1210 SMD

RES 82Kohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 82K 5% 200 Rt1 Rohs Compliant Vishay - 49P3601 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 82K 5% 200 Rt1 Rohs Compliant Vishay
49P3601
Crcw1210 82K 5% 200 Rt1 Rohs Compliant Vishay 49P3601
CRCW1210 82K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 82K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121082K0JNTA-ND CRCW121082K0JNTA 49P3601
Product Name Chip Resistor - Surface Mount RES 82K OHM 1/3W 5% 1210 SMD Crcw1210 82K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers