Vishay Intertechnology, Inc. RES 82.0K OHM 1/3W 1% 1210 SMD CRCW121082K0FKTA

Description
RES 82.0Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 82.0Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/3W 1% 1210 SMD - CRCW121082K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/3W 1% 1210 SMD
CRCW121082K0FKTA
RES 82.0K OHM 1/3W 1% 1210 SMD CRCW121082K0FKTA
RES 82.0Kohm 1/3W 1% 1210 SMD

RES 82.0Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121082K0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121082K0FKTA-ND
Chip Resistor - Surface Mount CRCW121082K0FKTA-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121082K0FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121082K0FKTA
Chip Resistor - Surface Mount CRCW121082K0FKTA
RES SMD 82K OHM 1% 1/2W 1210

RES SMD 82K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121082K0FKTA CRCW121082K0FKTA-ND CRCW121082K0FKTA
Product Name RES 82.0K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 82000 ohms 82000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD273GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers