Vishay Intertechnology, Inc. RES 82.0K OHM 1/2W 1% 1210 SMD CRCW121082K0FKEA

Description
RES 82.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 82.0Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.0K OHM 1/2W 1% 1210 SMD - CRCW121082K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.0K OHM 1/2W 1% 1210 SMD
CRCW121082K0FKEA
RES 82.0K OHM 1/2W 1% 1210 SMD CRCW121082K0FKEA
RES 82.0Kohm 1/2W 1% 1210 SMD

RES 82.0Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW121082K0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121082K0FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121082K0FKEACT-ND
RES SMD 82K OHM 1% 1/2W 1210

RES SMD 82K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121082K0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121082K0FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121082K0FKEADKR-ND
RES SMD 82K OHM 1% 1/2W 1210

RES SMD 82K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121082K0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121082K0FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121082K0FKEATR-ND
82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

82 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 82K 1% Et1 E3 Rohs Compliant Vishay - 47P4246 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 82K 1% Et1 E3 Rohs Compliant Vishay
47P4246
Crcw1210 100 82K 1% Et1 E3 Rohs Compliant Vishay 47P4246
CRCW1210 100 82K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 82K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121082K0FKEA 541-CRCW121082K0FKEACT-ND 47P4246
Product Name RES 82.0K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 82K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 82000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details