Vishay Precision Group Chip Resistor - Surface Mount CRCW1210825RFKEA

Description
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-825AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825AACT-ND
Chip Resistor - Surface Mount 541-825AACT-ND
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825AADKR-ND
Chip Resistor - Surface Mount 541-825AADKR-ND
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-825AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-825AATR-ND
Chip Resistor - Surface Mount 541-825AATR-ND
825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

825 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3... - CRCW1210825RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3...
CRCW1210825RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3... CRCW1210825RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3...

Supplier's Site
Res, Thick Film, 825R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 825R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3516
Res, Thick Film, 825R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3516
RES, THICK FILM, 825R, 1%, 0.5W, 1210, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 825R, 1%, 0.5W, 1210, REEL; Resistance:825ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-825AACT-ND CRCW1210825RFKEA 53K3516
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:825ohm; Resistance Tolerance: 1%; Power Rating:0.3... Res, Thick Film, 825R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573197 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 43000 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details