Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210825KFKTA

Description
825 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
825 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210825KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210825KFKTA-ND
Chip Resistor - Surface Mount CRCW1210825KFKTA-ND
825 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

825 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 825K OHM 1/2W 1% 1210 SMD - CRCW1210825KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825K OHM 1/2W 1% 1210 SMD
CRCW1210825KFKTA
RES 825K OHM 1/2W 1% 1210 SMD CRCW1210825KFKTA
RES 825Kohm 1/2W 1% 1210 SMD

RES 825Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 825Kohm, 330Mw, 1%; Resistance Vishay - 04H7262 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 825Kohm, 330Mw, 1%; Resistance Vishay
04H7262
Resistor, Thick Film, 825Kohm, 330Mw, 1%; Resistance Vishay 04H7262
RESISTOR, THICK FILM, 825KOHM, 330mW, 1%; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 825KOHM, 330mW, 1%; Resistance:825kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210825KFKTA-ND CRCW1210825KFKTA 04H7262
Product Name Chip Resistor - Surface Mount RES 825K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 825Kohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details