Vishay Precision Group RES 820 OHM 1/2W 1% 1210 SMD CRCW1210820RFKEA

Description
RES 820ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 820ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/2W 1% 1210 SMD - CRCW1210820RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/2W 1% 1210 SMD
CRCW1210820RFKEA
RES 820 OHM 1/2W 1% 1210 SMD CRCW1210820RFKEA
RES 820ohm 1/2W 1% 1210 SMD

RES 820ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210820RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210820RFKEA-ND
Chip Resistor - Surface Mount CRCW1210820RFKEA-ND
820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 820R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3512
Res, Thick Film, 820R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3512
RES, THICK FILM, 820R, 1%, 0.5W, 1210, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 820R, 1%, 0.5W, 1210, REEL; Resistance:820ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210820RFKEA CRCW1210820RFKEA-ND 53K3512
Product Name RES 820 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 820R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details