Vishay Intertechnology, Inc. RES 820K OHM 3/4W 5% 1210 SMD CRCW1210820KJNEAHP

Description
RES 820Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 820Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 3/4W 5% 1210 SMD - CRCW1210820KJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 3/4W 5% 1210 SMD
CRCW1210820KJNEAHP
RES 820K OHM 3/4W 5% 1210 SMD CRCW1210820KJNEAHP
RES 820Kohm 3/4W 5% 1210 SMD

RES 820Kohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210820KJNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210820KJNEAHP-ND
Chip Resistor - Surface Mount CRCW1210820KJNEAHP-ND
820 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

820 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210820KJNEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210820KJNEAHP
Chip Resistor - Surface Mount CRCW1210820KJNEAHP
RES SMD 820K OHM 5% 3/4W 1210

RES SMD 820K OHM 5% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW1210820KJNEAHP CRCW1210820KJNEAHP-ND CRCW1210820KJNEAHP
Product Name RES 820K OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 820000 ohms 820000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers