Vishay Intertechnology, Inc. RES 820K OHM 1/2W 1% 1210 SMD CRCW1210820KFKEA

Description
RES 820Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 820Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/2W 1% 1210 SMD - CRCW1210820KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/2W 1% 1210 SMD
CRCW1210820KFKEA
RES 820K OHM 1/2W 1% 1210 SMD CRCW1210820KFKEA
RES 820Kohm 1/2W 1% 1210 SMD

RES 820Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210820KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210820KFKEA-ND
Chip Resistor - Surface Mount CRCW1210820KFKEA-ND
820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

820 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 820K 1% Et1 E3 Rohs Compliant Vishay - 47P4248 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 820K 1% Et1 E3 Rohs Compliant Vishay
47P4248
Crcw1210 100 820K 1% Et1 E3 Rohs Compliant Vishay 47P4248
CRCW1210 100 820K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 820K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210820KFKEA CRCW1210820KFKEA-ND 47P4248
Product Name RES 820K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 820K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 820000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details